Capital Lighting, Inc. 8437-42 Sconces-Single Candle 774067

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Length 10.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 3 Product Name: One Light Wall Sconce UPC: 689716207547 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Length 10.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 3 Product Name: One Light Wall Sconce UPC: 689716207547 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8437-42 Sconces-Single Candle - 774067 - Capital Lighting, Inc.
Columbus, OH, USA
8437-42 Sconces-Single Candle
774067
8437-42 Sconces-Single Candle 774067
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Length 10.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 3 Product Name: One Light Wall Sconce UPC: 689716207547 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.25
Length 10.25
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rust
Weight: 3
Product Name: One Light Wall Sconce
UPC: 689716207547
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774067
Product Name 8437-42 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details