Capital Lighting, Inc. 61404-42 Foyer/Hall Lanterns-Open Frame 774053

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 22 Product Name: Four Lights Sconce UPC: 689716600201 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 22 Product Name: Four Lights Sconce UPC: 689716600201 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61404-42 Foyer/Hall Lanterns-Open Frame - 774053 - Capital Lighting, Inc.
Columbus, OH, USA
61404-42 Foyer/Hall Lanterns-Open Frame
774053
61404-42 Foyer/Hall Lanterns-Open Frame 774053
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 22 Product Name: Four Lights Sconce UPC: 689716600201 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Extension: 62
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Weight: 22
Product Name: Four Lights Sconce
UPC: 689716600201
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774053
Product Name 61404-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details