Capital Lighting, Inc. 61406-42 Foyer/Hall Lanterns-Open Frame 774050

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 16 Product Name: Four Lights Sconce UPC: 689716603325 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 16 Product Name: Four Lights Sconce UPC: 689716603325 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61406-42 Foyer/Hall Lanterns-Open Frame - 774050 - Capital Lighting, Inc.
Columbus, OH, USA
61406-42 Foyer/Hall Lanterns-Open Frame
774050
61406-42 Foyer/Hall Lanterns-Open Frame 774050
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 16 Product Name: Four Lights Sconce UPC: 689716603325 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Weight: 16
Product Name: Four Lights Sconce
UPC: 689716603325
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774050
Product Name 61406-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details