Capital Lighting, Inc. 5420-1-95 Sconces-Single Glass 773982

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Matte White Duplex Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Matte White Duplex Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5420-1-95 Sconces-Single Glass - 773982 - Capital Lighting, Inc.
Columbus, OH, USA
5420-1-95 Sconces-Single Glass
773982
5420-1-95 Sconces-Single Glass 773982
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Matte White Duplex Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Matte White Duplex
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773982
Product Name 5420-1-95 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details