Capital Lighting, Inc. 5076-4-95 Bathroom Fixtures-Four Lights 773970

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Frost Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Frost Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5076-4-95 Bathroom Fixtures-Four Lights - 773970 - Capital Lighting, Inc.
Columbus, OH, USA
5076-4-95 Bathroom Fixtures-Four Lights
773970
5076-4-95 Bathroom Fixtures-Four Lights 773970
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Frost Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.25
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old World
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Frost
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773970
Product Name 5076-4-95 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details