PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Finish: Studio White
Product Name: 42`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 42
Blade type: Studio White
Electricity Use: 54
Speeds: 221/160/97 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3860
Airflow Efficienty: 71
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773965 |
| Product Name | 51425-8 Fans-Ceiling Fans |