PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Cobblestone
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 67
Speeds: 158/104/54 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4850
Airflow Efficienty: 73
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773933 |
| Product Name | 51525-33 Fans-Ceiling Fans |