Capital Lighting, Inc. 5620-66 Sconces-Pocket 773817

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5620-66 Sconces-Pocket - 773817 - Capital Lighting, Inc.
Columbus, OH, USA
5620-66 Sconces-Pocket
773817
5620-66 Sconces-Pocket 773817
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: White
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773817
Product Name 5620-66 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details