Capital Lighting, Inc. 5784-65 Sconces-Pocket 773750

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Extension: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Extension: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5784-65 Sconces-Pocket - 773750 - Capital Lighting, Inc.
Columbus, OH, USA
5784-65 Sconces-Pocket
773750
5784-65 Sconces-Pocket 773750
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Extension: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.75
Extension: 6.25
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773750
Product Name 5784-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details