Capital Lighting, Inc. 5476-1-65 Sconces-Single Glass 773746

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5476-1-65 Sconces-Single Glass - 773746 - Capital Lighting, Inc.
Columbus, OH, USA
5476-1-65 Sconces-Single Glass
773746
5476-1-65 Sconces-Single Glass 773746
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.25
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773746
Product Name 5476-1-65 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details