Capital Lighting, Inc. 57-1-95 Sconces-Single Candle 773725

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
57-1-95 Sconces-Single Candle - 773725 - Capital Lighting, Inc.
Columbus, OH, USA
57-1-95 Sconces-Single Candle
773725
57-1-95 Sconces-Single Candle 773725
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.75
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773725
Product Name 57-1-95 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details