Capital Lighting, Inc. 5667-1 Sconces-Pocket 773707

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5667-1 Sconces-Pocket - 773707 - Capital Lighting, Inc.
Columbus, OH, USA
5667-1 Sconces-Pocket
773707
5667-1 Sconces-Pocket 773707
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: French White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773707
Product Name 5667-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details