Capital Lighting, Inc. 5690-2-65 Sconces-Pocket 773705

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Frostwhite Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Frostwhite Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5690-2-65 Sconces-Pocket - 773705 - Capital Lighting, Inc.
Columbus, OH, USA
5690-2-65 Sconces-Pocket
773705
5690-2-65 Sconces-Pocket 773705
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Frostwhite Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Frostwhite
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773705
Product Name 5690-2-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details