Capital Lighting, Inc. 680-11-6 Exterior -Wall Mt./Flush 773687

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
680-11-6 Exterior -Wall Mt./Flush - 773687 - Capital Lighting, Inc.
Columbus, OH, USA
680-11-6 Exterior -Wall Mt./Flush
773687
680-11-6 Exterior -Wall Mt./Flush 773687
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773687
Product Name 680-11-6 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details