Capital Lighting, Inc. 6739-5-65 Foyer/Hall Lanterns-Glass w/Frame 773659

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Entry Light Category: Entry Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Entry Light Category: Entry Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6739-5-65 Foyer/Hall Lanterns-Glass w/Frame - 773659 - Capital Lighting, Inc.
Columbus, OH, USA
6739-5-65 Foyer/Hall Lanterns-Glass w/Frame
773659
6739-5-65 Foyer/Hall Lanterns-Glass w/Frame 773659
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Entry Light Category: Entry Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Entry Light
Category: Entry
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773659
Product Name 6739-5-65 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details