PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Old World
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 172x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 65
Speeds: 158/100/50 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5299
Airflow Efficienty: 81
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773592 |
| Product Name | 84525-95 Fans-Ceiling Fans |