Capital Lighting, Inc. 858-2-65 Mini Pendants-Drum Shades 773578

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
858-2-65 Mini Pendants-Drum Shades - 773578 - Capital Lighting, Inc.
Columbus, OH, USA
858-2-65 Mini Pendants-Drum Shades
773578
858-2-65 Mini Pendants-Drum Shades 773578
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.75
Bulb
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Pendant
Category: Pendant
Glass: White
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773578
Product Name 858-2-65 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details