PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 1
Wattage: 100
Finish: Studio White
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 52
Blade type: Studio White
Electricity Use: 83
Light Kit: Integrated
Speeds: 188/119/73/60 RPM
Optional Control: 7-1192-6, Slider Wall Control
Reverse Air: Yes
Airflow Efficienty: 7488
Airflow Efficienty: 89
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773564 |
| Product Name | 88525-8 Fans-Ceiling Fans |