PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Halogen
Qty: 5
Wattage: 45
Finish: Brushed Aluminum
Product Name: 52`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 11.75
Blade span: 52
Blade type: Grey
Electricity Use: 68
Light Kit: Integrated
Speeds: 230/155/95/79 RPM
Optional Control: 7-1192-6, Slider Wall Control
Reverse Air: Yes
Airflow Efficienty: 5118
Airflow Efficienty: 75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773532 |
| Product Name | 89524-16 Fans-Ceiling Fans |