PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Antique Silver
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 188x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 83
Speeds: 162/108/64 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 7093
Airflow Efficienty: 85
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773503 |
| Product Name | 91525-92 Fans-Ceiling Fans |