PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.50
Extension: 3.75
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Frostwhite
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 773499 |
| Product Name | 5811-65 Sconces-Pocket |
| Application | Residential |