PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Bulb
Finish: Satin Nickel
Product Name: 72`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 28
Manufacturer's Warranty: Lifetime
Blade pitch: 12
Blade type: Grey Mylar
Electricity Use: 100
Speeds: 88/56/37 RPM
Optional Control: Pull Chain
Reverse Air: Reversible
Airflow Efficienty: 4860
Airflow Efficienty: 48
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773498 |
| Product Name | 59725-65 Fans-Ceiling Fans |