PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Finish: Studio White
Product Name: 60`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 28
Manufacturer's Warranty: Lifetime
Blade pitch: 12
Blade type: White Mylar
Electricity Use: 101
Speeds: 133/88/57 RPM
Optional Control: Pull Chain
Reverse Air: Reversible
Airflow Efficienty: 4375
Airflow Efficienty: 43
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773495 |
| Product Name | 59605-8 Fans-Ceiling Fans |