Capital Lighting, Inc. 6171-16-2 Mid. Chandeliers-Candle 773483

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Polished Brass Product Name: 16 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Polished Brass Product Name: 16 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-16-2 Mid. Chandeliers-Candle - 773483 - Capital Lighting, Inc.
Columbus, OH, USA
6171-16-2 Mid. Chandeliers-Candle
773483
6171-16-2 Mid. Chandeliers-Candle 773483
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Polished Brass Product Name: 16 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 30.50
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Polished Brass
Product Name: 16 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773483
Product Name 6171-16-2 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details