Capital Lighting, Inc. 6171-18-2 Mid. Chandeliers-Candle 773481

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Brass Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Brass Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-18-2 Mid. Chandeliers-Candle - 773481 - Capital Lighting, Inc.
Columbus, OH, USA
6171-18-2 Mid. Chandeliers-Candle
773481
6171-18-2 Mid. Chandeliers-Candle 773481
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Brass Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Polished Brass
Product Name: 18 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773481
Product Name 6171-18-2 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details