PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Brushed Aluminum
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 172x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Grey
Electricity Use: 64
Light Kit: Integrated
Speeds: 161/124/65 RPM
Optional Control: Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4955
Airflow Efficienty: 77
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773470 |
| Product Name | 600525-16 Fans-Ceiling Fans |