Capital Lighting, Inc. 680-9-6 Exterior -Wall Mt./Flush 773373

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
680-9-6 Exterior -Wall Mt./Flush - 773373 - Capital Lighting, Inc.
Columbus, OH, USA
680-9-6 Exterior -Wall Mt./Flush
773373
680-9-6 Exterior -Wall Mt./Flush 773373
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773373
Product Name 680-9-6 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details