Capital Lighting, Inc. 7184-4-95 Exterior -Hanging 773356

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7184-4-95 Exterior -Hanging - 773356 - Capital Lighting, Inc.
Columbus, OH, USA
7184-4-95 Exterior -Hanging
773356
7184-4-95 Exterior -Hanging 773356
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old World
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773356
Product Name 7184-4-95 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details