Capital Lighting, Inc. 7186-4-95 Exterior -Post/Pier Head 773351

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7186-4-95 Exterior -Post/Pier Head - 773351 - Capital Lighting, Inc.
Columbus, OH, USA
7186-4-95 Exterior -Post/Pier Head
773351
7186-4-95 Exterior -Post/Pier Head 773351
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old World
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773351
Product Name 7186-4-95 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details