Capital Lighting, Inc. 690-2-5 Exterior -Spot Lights 773345

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rust Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rust Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
690-2-5 Exterior -Spot Lights - 773345 - Capital Lighting, Inc.
Columbus, OH, USA
690-2-5 Exterior -Spot Lights
773345
690-2-5 Exterior -Spot Lights 773345
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rust Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Rust
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773345
Product Name 690-2-5 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details