PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Product Name: 56`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Blade type: Rosewood
Electricity Use: 66
Light Kit: Optional
Speeds: 150/90/50 RPM
Optional Control: Reversing & Dual Light Dimming Wall Control
Reverse Air: Reversible
Airflow Efficienty: 5367
Airflow Efficienty: 81
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773289 |
| Product Name | 83565-44 Fans-Ceiling Fans |