PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Toasted Sienna
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 172x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Rosewood
Electricity Use: 68
Speeds: 156/105/56 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5566
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773279 |
| Product Name | 79525-44 Fans-Ceiling Fans |