PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gloss Black
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 773240 |
| Product Name | 796-15 Exterior -Wall Mount |
| Application | Residential; Outdoor |