Capital Lighting, Inc. 734-3-33 Exterior -Post/Pier Head 773140

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
734-3-33 Exterior -Post/Pier Head - 773140 - Capital Lighting, Inc.
Columbus, OH, USA
734-3-33 Exterior -Post/Pier Head
773140
734-3-33 Exterior -Post/Pier Head 773140
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773140
Product Name 734-3-33 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details