Capital Lighting, Inc. 744-4-15 Exterior -Post/Pier Head 773118

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gloss Black Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gloss Black Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
744-4-15 Exterior -Post/Pier Head - 773118 - Capital Lighting, Inc.
Columbus, OH, USA
744-4-15 Exterior -Post/Pier Head
773118
744-4-15 Exterior -Post/Pier Head 773118
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gloss Black Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Gloss Black
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773118
Product Name 744-4-15 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details