PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Finish: Antique White
Product Name: 42`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 153x12
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade type: Antique White
Electricity Use: 50
Speeds: 158/104/56 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3818
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 773090 |
| Product Name | 77425-67 Fans-Ceiling Fans |