Capital Lighting, Inc. 790-6 Exterior -Wall Mount 773088

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
790-6 Exterior -Wall Mount - 773088 - Capital Lighting, Inc.
Columbus, OH, USA
790-6 Exterior -Wall Mount
773088
790-6 Exterior -Wall Mount 773088
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773088
Product Name 790-6 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details