Capital Lighting, Inc. BH-11LWO-BK Exterior -Hanging 772998

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BH-11LWO-BK Exterior -Hanging - 772998 - Capital Lighting, Inc.
Columbus, OH, USA
BH-11LWO-BK Exterior -Hanging
772998
BH-11LWO-BK Exterior -Hanging 772998
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772998
Product Name BH-11LWO-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details