Capital Lighting, Inc. BH-14TLWO-RC Exterior -Hanging 772997

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Raw Copper Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Raw Copper Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BH-14TLWO-RC Exterior -Hanging - 772997 - Capital Lighting, Inc.
Columbus, OH, USA
BH-14TLWO-RC Exterior -Hanging
772997
BH-14TLWO-RC Exterior -Hanging 772997
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Raw Copper Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Raw Copper
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772997
Product Name BH-14TLWO-RC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details