Capital Lighting, Inc. BCH-7-4GW-BZ Mid. Chandeliers-Glass Down 772993

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 26.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light One Tier Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 26.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light One Tier Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
BCH-7-4GW-BZ Mid. Chandeliers-Glass Down - 772993 - Capital Lighting, Inc.
Columbus, OH, USA
BCH-7-4GW-BZ Mid. Chandeliers-Glass Down
772993
BCH-7-4GW-BZ Mid. Chandeliers-Glass Down 772993
PRODUCT DETAILS / SPECS Width/Dia: 28.38 Height: 26.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light One Tier Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.38
Height: 26.13
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light One Tier Chandelier
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772993
Product Name BCH-7-4GW-BZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details