Capital Lighting, Inc. BH-17OF-VP Exterior -Hanging 772974

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Off White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Off White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BH-17OF-VP Exterior -Hanging - 772974 - Capital Lighting, Inc.
Columbus, OH, USA
BH-17OF-VP Exterior -Hanging
772974
BH-17OF-VP Exterior -Hanging 772974
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Off White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Verdigris Patina
Product Name: One Light Pendant
Glass: Off White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772974
Product Name BH-17OF-VP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details