Capital Lighting, Inc. BCM-6S-3OF-BZ Semi-Flush Mts.-Other 772970

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi-Flush Mount Glass: Off White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi-Flush Mount Glass: Off White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BCM-6S-3OF-BZ Semi-Flush Mts.-Other - 772970 - Capital Lighting, Inc.
Columbus, OH, USA
BCM-6S-3OF-BZ Semi-Flush Mts.-Other
772970
BCM-6S-3OF-BZ Semi-Flush Mts.-Other 772970
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi-Flush Mount Glass: Off White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Semi-Flush Mount
Glass: Off White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772970
Product Name BCM-6S-3OF-BZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details