Capital Lighting, Inc. GH-18LBC-P Exterior -Hanging 772965

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Pendant Glass: Cobalt Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Pendant Glass: Cobalt Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
GH-18LBC-P Exterior -Hanging - 772965 - Capital Lighting, Inc.
Columbus, OH, USA
GH-18LBC-P Exterior -Hanging
772965
GH-18LBC-P Exterior -Hanging 772965
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Pendant Glass: Cobalt Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.50
Extension: 63.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pewter
Product Name: One Light Pendant
Glass: Cobalt Blue-White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772965
Product Name GH-18LBC-P Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details