Capital Lighting, Inc. FW-9LC-BZ Exterior -Wall Mt./Flush 772963

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Flush Wall Mount Glass: Yellow-Green Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Flush Wall Mount Glass: Yellow-Green Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
FW-9LC-BZ Exterior -Wall Mt./Flush - 772963 - Capital Lighting, Inc.
Columbus, OH, USA
FW-9LC-BZ Exterior -Wall Mt./Flush
772963
FW-9LC-BZ Exterior -Wall Mt./Flush 772963
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Flush Wall Mount Glass: Yellow-Green Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Flush Wall Mount
Glass: Yellow-Green
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772963
Product Name FW-9LC-BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details