Capital Lighting, Inc. PSH-12CR-MB Pendants-Glass Down 772957

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.88 Extension: 38.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.88 Extension: 38.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

Suppliers

Company
Product
Description
Supplier Links
PSH-12CR-MB Pendants-Glass Down - 772957 - Capital Lighting, Inc.
Columbus, OH, USA
PSH-12CR-MB Pendants-Glass Down
772957
PSH-12CR-MB Pendants-Glass Down 772957
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.88 Extension: 38.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.88
Extension: 38.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Pendant
Glass: Cream
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772957
Product Name PSH-12CR-MB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details