Capital Lighting, Inc. PSH-18OF-VP Pendants-Glass Down 772956

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 12.00 Extension: 43.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Verdigris Patina Product Name: Four Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 12.00 Extension: 43.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Verdigris Patina Product Name: Four Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

Suppliers

Company
Product
Description
Supplier Links
PSH-18OF-VP Pendants-Glass Down - 772956 - Capital Lighting, Inc.
Columbus, OH, USA
PSH-18OF-VP Pendants-Glass Down
772956
PSH-18OF-VP Pendants-Glass Down 772956
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 12.00 Extension: 43.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Verdigris Patina Product Name: Four Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 18.13
Height: 12.00
Extension: 43.63
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Verdigris Patina
Product Name: Four Light Pendant
Glass: Off White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772956
Product Name PSH-18OF-VP Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details