Capital Lighting, Inc. PTL-15M-BZ Lamps-Table Lamps 772953

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 23.13 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Table Lamp Glass: Amber Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 23.13 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Table Lamp Glass: Amber Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
PTL-15M-BZ Lamps-Table Lamps - 772953 - Capital Lighting, Inc.
Columbus, OH, USA
PTL-15M-BZ Lamps-Table Lamps
772953
PTL-15M-BZ Lamps-Table Lamps 772953
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 23.13 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Table Lamp Glass: Amber Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.88
Height: 23.13
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Bronze
Product Name: Four Light Table Lamp
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772953
Product Name PTL-15M-BZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details