Capital Lighting, Inc. EH-12HFTN-MB Exterior -Hanging 772943

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.63 Extension: 49.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.63 Extension: 49.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
EH-12HFTN-MB Exterior -Hanging - 772943 - Capital Lighting, Inc.
Columbus, OH, USA
EH-12HFTN-MB Exterior -Hanging
772943
EH-12HFTN-MB Exterior -Hanging 772943
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.63 Extension: 49.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.63
Extension: 49.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Pendant
Glass: Tan
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772943
Product Name EH-12HFTN-MB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details