Capital Lighting, Inc. GH-9GW-MB Exterior -Hanging 772939

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 47 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 47 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
GH-9GW-MB Exterior -Hanging - 772939 - Capital Lighting, Inc.
Columbus, OH, USA
GH-9GW-MB Exterior -Hanging
772939
GH-9GW-MB Exterior -Hanging 772939
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 47 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 47
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772939
Product Name GH-9GW-MB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details