Capital Lighting, Inc. GCH-9-4-1OF-VP Mid. Chandeliers-Glass Down 772938

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 33.00 Extension: 69 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Verdigris Patina Product Name: Five Light Glass Down Chandeliers Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 33.00 Extension: 69 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Verdigris Patina Product Name: Five Light Glass Down Chandeliers Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
GCH-9-4-1OF-VP Mid. Chandeliers-Glass Down - 772938 - Capital Lighting, Inc.
Columbus, OH, USA
GCH-9-4-1OF-VP Mid. Chandeliers-Glass Down
772938
GCH-9-4-1OF-VP Mid. Chandeliers-Glass Down 772938
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 33.00 Extension: 69 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Verdigris Patina Product Name: Five Light Glass Down Chandeliers Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 33.38
Height: 33.00
Extension: 69
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Verdigris Patina
Product Name: Five Light Glass Down Chandeliers
Glass: Off White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772938
Product Name GCH-9-4-1OF-VP Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details